TE Connectivity Applicators 2276215-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 10.92 MM  [.43 INCH ] Insulation Diameter Range (MM) : 6.24 - 8.1 Wire Crimp Width : 8.64 MM  [.34 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+ Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 10.92 MM  [.43 INCH ] Insulation Diameter Range (MM) : 6.24 - 8.1 Wire Crimp Width : 8.64 MM  [.34 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+ Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2276215-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2276215-1
Applicators 2276215-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 10.92 MM  [.43 INCH ] Insulation Diameter Range (MM) : 6.24 - 8.1 Wire Crimp Width : 8.64 MM  [.34 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+ Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 10.92 MM  [.43 INCH ]
  • Insulation Diameter Range (MM) : 6.24 - 8.1
  • Wire Crimp Width : 8.64 MM  [.34 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mid Size Wire Applicator-LP
  • Applicator Feed Type : Loose Piece
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : GII+

Termination Features


  • Insulation Crimp Form : F
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2276215-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2276215-1-ND
Crimpers, Applicators, Presses 2132-2276215-1-ND
MID SIZE WIRE APPLICATOR-LP

MID SIZE WIRE APPLICATOR-LP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2276215-1 2132-2276215-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1463696-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707988-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1213077-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details