TE Connectivity Applicators 2276210-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 10.4 MM  [.41 INCH ] Insulation Diameter Range (MM) : 5.82 - 7.62 Wire Crimp Width : 7.62 MM  [.3 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-EF Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : GII+ Termination Features Insulation Crimp Form : F
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 10.4 MM  [.41 INCH ] Insulation Diameter Range (MM) : 5.82 - 7.62 Wire Crimp Width : 7.62 MM  [.3 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-EF Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : GII+ Termination Features Insulation Crimp Form : F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2276210-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2276210-1
Applicators 2276210-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 10.4 MM  [.41 INCH ] Insulation Diameter Range (MM) : 5.82 - 7.62 Wire Crimp Width : 7.62 MM  [.3 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-EF Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : GII+ Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 10.4 MM  [.41 INCH ]
  • Insulation Diameter Range (MM) : 5.82 - 7.62
  • Wire Crimp Width : 7.62 MM  [.3 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mid Size Wire Applicator-EF
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : GII+

Termination Features


  • Insulation Crimp Form : F
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2276210-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1752057-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1060713-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details