TE Connectivity Applicators 2276164-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 7.11 MM  [.028 INCH ] Other Applicator & Product Style : Mid Wire Size Applicator Feed Type : Loose Piece Terminator Type : High Force Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 7.11 MM  [.028 INCH ] Other Applicator & Product Style : Mid Wire Size Applicator Feed Type : Loose Piece Terminator Type : High Force Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2276164-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2276164-1
Applicators 2276164-1
Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 7.11 MM  [.028 INCH ] Other Applicator & Product Style : Mid Wire Size Applicator Feed Type : Loose Piece Terminator Type : High Force Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Wire Crimp Width : 7.11 MM  [.028 INCH ]

Other


  • Applicator & Product Style : Mid Wire Size
  • Applicator Feed Type : Loose Piece
  • Terminator Type : High Force Terminator
Buy Now
Crimpers, Applicators, Presses - 2132-2276164-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2276164-1-ND
Crimpers, Applicators, Presses 2132-2276164-1-ND
MID SIZE WIRE APPLICATOR-LP

MID SIZE WIRE APPLICATOR-LP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2276164-1 2132-2276164-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633962-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
2 suppliers