Pin Contact Gold Solder Coaxial
RF Connectors / Coaxial Connectors MULTI COAX MICRO MIN PIN Product overview: 227602-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-227602-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905977-227602-1
Series: Coaxicon
Features: Pin Contact Gold Solder - Coaxial
Package: Bulk
Family Name: 227602
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
RF Connectors / Coaxial Connectors MULTI COAX MICRO MIN PIN
MULTI COAX MICRO MIN PIN ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 227602-1-ND | 342-227602-1 | 905977-227602-1 | 227602-1 | 12H7077 |
| Product Name | Multi Purpose | Electronic Connector | Contacts - Multi Purpose - 227602-1 | RF Connectors / Coaxial Connectors | Multi Coax Micro Min Pin Rohs Compliant Amp - Te Connectivity |
| Voltage Rating | 150 volts | 150 volts |