TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 22759/43-12-3

Description
Win Source Part Number: 1315023-22759/43-12- 3 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0812 Package: Bulk Wire Gauge: 12 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.111" (2.82mm) Jacket Color: Orange Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 22759/43
Request a Quote Datasheet
Description
Win Source Part Number: 1315023-22759/43-12- 3 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0812 Package: Bulk Wire Gauge: 12 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.111" (2.82mm) Jacket Color: Orange Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 22759/43
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1315023-22759/43-12-3
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1315023-22759/43-12-3
Win Source Part Number: 1315023-22759/43-12- 3 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0812 Package: Bulk Wire Gauge: 12 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.111" (2.82mm) Jacket Color: Orange Jacket (Insulation) Thickness: 0.009" (0.23mm) Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 22759/43

Win Source Part Number: 1315023-22759/43-12-3
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0812
Package: Bulk
Wire Gauge: 12 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Conductor Strand: 37/28
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.111" (2.82mm)
Jacket Color: Orange
Jacket (Insulation) Thickness: 0.009" (0.23mm)
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: 22759/43

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1315023-22759/43-12-3
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details