TE Connectivity High Speed Pluggable IO Connectors & Cages 2274845-1

Description
Configuration Features Number of Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2274845-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2274845-1
High Speed Pluggable IO Connectors & Cages 2274845-1
Configuration Features Number of Positions : 104 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Mechanical Attachment PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 104

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Mechanical Attachment


  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Pluggable Form Factor : CFP2
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2274845-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2274845-1
I/O Connectors 2274845-1
CFP2 RECEPTACLE ASSEMBLY

CFP2 RECEPTACLE ASSEMBLY

Buy Now
Pluggable Connector Assemblies - A125248TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125248TR-ND
Pluggable Connector Assemblies A125248TR-ND
104 Position CFP2 Receptacle Connector Solder Surface Mount, Right Angle

104 Position CFP2 Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A125248CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125248CT-ND
Pluggable Connector Assemblies A125248CT-ND
104 Position CFP2 Receptacle Connector Solder Surface Mount, Right Angle

104 Position CFP2 Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2274845-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2274845-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 2274845-1
CUT TAPE - CFP2 RCPT ASSY

CUT TAPE - CFP2 RCPT ASSY

Buy Now
Singapore, Singapore
SMD Electronic Connector
366-2274845-1
SMD Electronic Connector 366-2274845-1
Conn CFP2 F 104 POS 0.6mm Solder RA SMD 104 Terminal 1 Port Tape and Box Product overview: 2274845-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2274845-1 can be used for catalog matching and distributor lookup.

Conn CFP2 F 104 POS 0.6mm Solder RA SMD 104 Terminal 1 Port Tape and Box Product overview: 2274845-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2274845-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Number of Positions: 104 Termination Style: Solder Features: Board Guide Connector Type: CFP2 Package: Tape & Reel (TR) Cut Tape (CT) Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Receptacle

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Number of Positions: 104
Termination Style: Solder
Features: Board Guide
Connector Type: CFP2
Package: Tape & Reel (TR) Cut Tape (CT)
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Receptacle

Buy Now Datasheet
Pluggable Connectors - 2274845-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2274845-1
Pluggable Connectors 2274845-1
CONN CFP2 RCPT 104POS SLD RA SMD

CONN CFP2 RCPT 104POS SLD RA SMD

Supplier's Site Datasheet
I/o Conn, Cfp2, Receptacle, 104Pos, Smt; No. Of Contacts Te Connectivity - 24AC5554 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Cfp2, Receptacle, 104Pos, Smt; No. Of Contacts Te Connectivity
24AC5554
I/o Conn, Cfp2, Receptacle, 104Pos, Smt; No. Of Contacts Te Connectivity 24AC5554
I/O CONN, CFP2, RECEPTACLE, 104POS, SMT; No. of Contacts:104Contacts ; Gender:Receptacle; Connector Type:CFP; Contact Termination Type:Surface Mount; Product Range:CFP2/CFP4 Series; Connector Mounting:PCB Mount; Contact Plating:Gold RoHS Compliant: Yes

I/O CONN, CFP2, RECEPTACLE, 104POS, SMT; No. of Contacts:104Contacts; Gender:Receptacle; Connector Type:CFP; Contact Termination Type:Surface Mount; Product Range:CFP2/CFP4 Series; Connector Mounting:PCB Mount; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Conn, Cfp2, Receptacle, 104Pos, Smt; No. Of Contacts Te Connectivity - 24AC5555 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Cfp2, Receptacle, 104Pos, Smt; No. Of Contacts Te Connectivity
24AC5555
I/o Conn, Cfp2, Receptacle, 104Pos, Smt; No. Of Contacts Te Connectivity 24AC5555
I/O CONN, CFP2, RECEPTACLE, 104POS, SMT; No. of Contacts:104Contacts ; Gender:Receptacle; Connector Type:CFP; Contact Termination Type:Surface Mount; Product Range:CFP2/CFP4 Series; Connector Mounting:PCB Mount; Contact Plating:Gold RoHS Compliant: Yes

I/O CONN, CFP2, RECEPTACLE, 104POS, SMT; No. of Contacts:104Contacts; Gender:Receptacle; Connector Type:CFP; Contact Termination Type:Surface Mount; Product Range:CFP2/CFP4 Series; Connector Mounting:PCB Mount; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Cfp2 Receptacle Assembly Amp - Te Connectivity - 41AJ6695 - Newark, An Avnet Company
Chicago, IL, United States
Cfp2 Receptacle Assembly Amp - Te Connectivity
41AJ6695
Cfp2 Receptacle Assembly Amp - Te Connectivity 41AJ6695
CFP2 RECEPTACLE ASSEMBLY

CFP2 RECEPTACLE ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2274845-1 2274845-1 A125248TR-ND 2274845-1 366-2274845-1 2274845-1 24AC5554 41AJ6695
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Connectors I/O - High Speed - SFP, SFP+, QSFP SMD Electronic Connector Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Pluggable Connectors I/o Conn, Cfp2, Receptacle, 104Pos, Smt; No. Of Contacts Te Connectivity Cfp2 Receptacle Assembly Amp - Te Connectivity
Termination Surface Mount Surface Mount
Mounting Surface Mount Surface Mount, Right Angle Surface Mount, Right Angle PCB Mount
Current Rating 0.5 amps
Connector Type Receptacle
Unlock Full Specs
to access all available technical data