TE Connectivity High Speed Pluggable IO Connectors & Cages 2274843-4

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 45.2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 45.2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2274843-4 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2274843-4
High Speed Pluggable IO Connectors & Cages 2274843-4
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 45.2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • PCB Thickness (Recommended) : 3 MM  [.118 INCH ]
  • Product Length (MM) : 93.2
  • Product Width (MM) : 45.2

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : CFP2
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
I/O Connectors - 2274843-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2274843-4
I/O Connectors 2274843-4
CAGE ASSEMBLY WITH INSULATOR, CFP2, 1X1

CAGE ASSEMBLY WITH INSULATOR, CFP2, 1X1

Buy Now
Pluggable Connector Assemblies - 17-2274843-4-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2274843-4-ND
Pluggable Connector Assemblies 17-2274843-4-ND
CAGE ASSEMBLY WITH INSULATOR, CF

CAGE ASSEMBLY WITH INSULATOR, CF

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2274843-4 2274843-4 17-2274843-4-ND
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data