TE Connectivity High Speed Pluggable IO Connectors & Cages 2274842-1

Description
Body Features Heat Sink Finish : Anodized Heat Sink Height (INCH) : .38 Heat Sink Style : Side-to-Side Air Flow Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Fins : 23 Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 45.2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Heat Sink Height (INCH) : .38 Heat Sink Style : Side-to-Side Air Flow Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Fins : 23 Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 45.2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2274842-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2274842-1
High Speed Pluggable IO Connectors & Cages 2274842-1
Body Features Heat Sink Finish : Anodized Heat Sink Height (INCH) : .38 Heat Sink Style : Side-to-Side Air Flow Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Fins : 23 Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Product Length (MM) : 93.2 Product Width (MM) : 45.2 Electrical Characteristics Data Rate (Max) (GBS) : 56 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : CFP2 Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Heat Sink Finish : Anodized
  • Heat Sink Height (INCH) : .38
  • Heat Sink Style : Side-to-Side Air Flow
  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Fins : 23
  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 3 MM  [.118 INCH ]
  • Product Length (MM) : 93.2
  • Product Width (MM) : 45.2

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : CFP2
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A125803-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A125803-ND
Pluggable Connector Assemblies A125803-ND
Position CFP2 Cage with Heat Sink Connector Through Hole, Right Angle

Position CFP2 Cage with Heat Sink Connector Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Connector Type: CFP2 Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Cage with Heat Sink

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connector Type: CFP2
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Cage with Heat Sink

Buy Now Datasheet
Pluggable Connectors - 2274842-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2274842-1
Pluggable Connectors 2274842-1
CONN CFP2 CAGE W/HSINK R/A

CONN CFP2 CAGE W/HSINK R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2274842-1 A125803-ND 2274842-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data