TE Connectivity High Speed Pluggable IO Connectors & Cages 2274681-1

Description
Configuration Features Number of Ports : 4 Number of Positions : 144 Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 15.43 MM  [.607 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 144 Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 15.43 MM  [.607 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2274681-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2274681-1
High Speed Pluggable IO Connectors & Cages 2274681-1
Configuration Features Number of Ports : 4 Number of Positions : 144 Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Copper Alloy Dimensions PCB Thickness (Recommended) : .97 MM  [.038 INCH ] Profile Height from PCB : 15.43 MM  [.607 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 12 Housing Features Centerline (Pitch) : .03 MM  [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage Termination Features Termination Post & Tail Length : 1.64 MM  [.065 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 144
  • Port Matrix Configuration : 1 x 4

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • PCB Thickness (Recommended) : .97 MM  [.038 INCH ]
  • Profile Height from PCB : 15.43 MM  [.607 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 12

Housing Features


  • Centerline (Pitch) : .03 MM  [.75 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Pluggable Form Factor : Mini-SAS HD
  • Pluggable I/O Product Type : Cage

Termination Features


  • Termination Post & Tail Length : 1.64 MM  [.065 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 2274681-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2274681-1-ND
Pluggable Connector Assemblies 2274681-1-ND
144 (36 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle

144 (36 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Contacts - 2274681-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2274681-1
Contacts 2274681-1
MINISAS HD 1X4 REC W/ LP LT PIPE AU ONLY

MINISAS HD 1X4 REC W/ LP LT PIPE AU ONLY

Buy Now
Minisas Hd 1X4 Rec W/ Lp Lt Pipe Au Only Amp - Te Connectivity - 75AC7628 - Newark, An Avnet Company
Chicago, IL, United States
Minisas Hd 1X4 Rec W/ Lp Lt Pipe Au Only Amp - Te Connectivity
75AC7628
Minisas Hd 1X4 Rec W/ Lp Lt Pipe Au Only Amp - Te Connectivity 75AC7628
MINISAS HD 1X4 REC W/ LP LT PIPE AU ONLY

MINISAS HD 1X4 REC W/ LP LT PIPE AU ONLY

Supplier's Site
Pluggable Connectors - 2274681-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2274681-1
Pluggable Connectors 2274681-1
CONN MIN HD SAS RCP 1X4 144P R/A

CONN MIN HD SAS RCP 1X4 144P R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2274681-1 2274681-1-ND 2274681-1 75AC7628 2274681-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Contacts Minisas Hd 1X4 Rec W/ Lp Lt Pipe Au Only Amp - Te Connectivity Pluggable Connectors
Connector Type SAS, Mini HD
Unlock Full Specs
to access all available technical data