TE Connectivity SATA & Micro SATA 2274523-1

Description
Body Features Connector Profile : Mini Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Configuration : 72P Dimensions Profile Height from PCB : 12.79 MM  [.503 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 86 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Mini Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Configuration : 72P Dimensions Profile Height from PCB : 12.79 MM  [.503 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 86 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SATA & Micro SATA - 2274523-1 - TE Connectivity
Berwyn, PA, United States
SATA & Micro SATA
2274523-1
SATA & Micro SATA 2274523-1
Body Features Connector Profile : Mini Configuration Features Number of Ports : 2 Number of Positions : 72 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Configuration : 72P Dimensions Profile Height from PCB : 12.79 MM  [.503 INCH ] Housing Features Centerline (Pitch) : .75 MM  [.029 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 86 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SATA Connector Type : SATA Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Mini

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 72
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Configuration : 72P

Dimensions


  • Profile Height from PCB : 12.79 MM  [.503 INCH ]

Housing Features


  • Centerline (Pitch) : .75 MM  [.029 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 86

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SATA Connector Type : SATA

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2274523-1
Product Name SATA & Micro SATA
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589736-4 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Fixing Screw
Current Rating 1.0 amps
View Details
Microminiature & Nanominiature D Connectors - 1-1532174-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Current Rating 3.0 amps
View Details
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 28AC6888 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole
View Details