Configuration Features Number of Ports : 4 Number of Positions : 36 Port Matrix Configuration : 1 x 4
Contact Features Contact Base Material : Copper Alloy
Dimensions Profile Height from PCB : 15.43 MM [.607 INCH ]
Electrical Characteristics Data Rate (Max) (GBS) : 12
Housing Features Centerline (Pitch) : .03 MM [.75 INCH ] Housing Material : Liquid Crystal Polymer (LCP) GF30
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Circuit Application : Signal
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes
Packaging Features Packaging Method : Box & Tray
Product Type Features Pluggable Form Factor : Mini-SAS HD Pluggable I/O Product Type : Cage
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Configuration Features
- Number of Ports : 4
- Number of Positions : 36
- Port Matrix Configuration : 1 x 4
Contact Features
- Contact Base Material : Copper Alloy
Dimensions
- Profile Height from PCB : 15.43 MM [.607 INCH ]
Electrical Characteristics
- Data Rate (Max) (GBS) : 12
Housing Features
- Centerline (Pitch) : .03 MM [.75 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP) GF30
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- Circuit Application : Signal
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : Yes
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Pluggable Form Factor : Mini-SAS HD
- Pluggable I/O Product Type : Cage
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]