TE Connectivity Pluggable IO Connectors & Cages 2274306-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 84 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 125 Housing Features Centerline (Pitch) : .03 MM  [.8 INCH ] Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Product Type Features Cage Type : Kit Form Factor : CXP Pluggable I/O Product Type : Receptacle Assembly Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 84 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 125 Housing Features Centerline (Pitch) : .03 MM  [.8 INCH ] Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Product Type Features Cage Type : Kit Form Factor : CXP Pluggable I/O Product Type : Receptacle Assembly Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2274306-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2274306-1
Pluggable IO Connectors & Cages 2274306-1
Configuration Features Number of Ports : 1 Number of Positions : 84 Port Matrix Configuration : 1 x 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Electrical Characteristics Data Rate (Max) (GBS) : 125 Housing Features Centerline (Pitch) : .03 MM  [.8 INCH ] Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Product Type Features Cage Type : Kit Form Factor : CXP Pluggable I/O Product Type : Receptacle Assembly Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 84
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Electrical Characteristics


  • Data Rate (Max) (GBS) : 125

Housing Features


  • Centerline (Pitch) : .03 MM  [.8 INCH ]

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Kit
  • Form Factor : CXP
  • Pluggable I/O Product Type : Receptacle Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2274306-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2274306-1-ND
Pluggable Connector Assemblies 17-2274306-1-ND
CXP RCPT KIT BELLY-BELLY SHT HEA

CXP RCPT KIT BELLY-BELLY SHT HEA

Buy Now Datasheet
I/O Connectors - 2274306-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2274306-1
I/O Connectors 2274306-1
CXP RCPT KIT BELLY-BELLY SHT HEAT SINK

CXP RCPT KIT BELLY-BELLY SHT HEAT SINK

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2274306-1 17-2274306-1-ND 2274306-1
Product Name Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors
Mounting Double-Sided (Belly-to-Belly)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details