TE Connectivity Connector Hardware 2274284-1

Description
Packaging Features Packaging Method : Tray Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Packaging Features Packaging Method : Tray Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 2274284-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
2274284-1
Connector Hardware 2274284-1
Packaging Features Packaging Method : Tray Product Type Features Connector Hardware Accessory Type : Hardware Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector Hardware Accessory Type : Hardware Kit
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
Pluggable Connector Accessories - A135904-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A135904-ND
Pluggable Connector Accessories A135904-ND
Connector Heat Sink and Mounting Hardware For CFP Connectors

Connector Heat Sink and Mounting Hardware For CFP Connectors

Buy Now Datasheet
I/O Connectors - 2274284-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2274284-1
I/O Connectors 2274284-1
Hardware Kit, CFP, 5mm Heatsink

Hardware Kit, CFP, 5mm Heatsink

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2274284-1 A135904-ND 2274284-1
Product Name Connector Hardware Pluggable Connector Accessories I/O Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details