TE Connectivity Pluggable IO Connectors & Cages 2274233-1

Description
Body Features Cage Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Dimensions Product Length : 71.3 MM  [2.807 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Zinc Alloy Centerline (Pitch) : .75 MM  [.03 INCH ] Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Product Type Features Cage Type : Single Form Factor : CDFP Style 2 Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Dimensions Product Length : 71.3 MM  [2.807 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Zinc Alloy Centerline (Pitch) : .75 MM  [.03 INCH ] Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Product Type Features Cage Type : Single Form Factor : CDFP Style 2 Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2274233-1 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2274233-1
Pluggable IO Connectors & Cages 2274233-1
Body Features Cage Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Dimensions Product Length : 71.3 MM  [2.807 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 400 Housing Features Cage Material : Zinc Alloy Centerline (Pitch) : .75 MM  [.03 INCH ] Mechanical Attachment PCB Mounting Style : Single-Sided Operation/Applicatio n Circuit Application : Signal Other EMI Containment Feature Type : Internal/External EMI Springs Product Type Features Cage Type : Single Form Factor : CDFP Style 2 Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cage Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 60
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze

Dimensions


  • Product Length : 71.3 MM  [2.807 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 400

Housing Features


  • Cage Material : Zinc Alloy
  • Centerline (Pitch) : .75 MM  [.03 INCH ]

Mechanical Attachment


  • PCB Mounting Style : Single-Sided

Operation/Application


  • Circuit Application : Signal

Other


  • EMI Containment Feature Type : Internal/External EMI Springs

Product Type Features


  • Cage Type : Single
  • Form Factor : CDFP Style 2
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
I/O Connectors - 2274233-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2274233-1
I/O Connectors 2274233-1
CDFP RCPT SUB-ASSY STYLE 2

CDFP RCPT SUB-ASSY STYLE 2

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2274233-1
I/O Connectors 2274233-1
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Number of Positions: 140 Connector Type: CDFP Termination: Press-Fit Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Receptacle with Cage

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Number of Positions: 140
Connector Type: CDFP
Termination: Press-Fit
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Receptacle with Cage

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-2274233-1
Electronic Connector 366-2274233-1
Conn Telephone/Telecom RCP 60 POS Press Fit RA Thru-Hole 60 Terminal 1 Port Box/Tray Product overview: 2274233-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2274233-1 can be used for catalog matching and distributor lookup.

Conn Telephone/Telecom RCP 60 POS Press Fit RA Thru-Hole 60 Terminal 1 Port Box/Tray Product overview: 2274233-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2274233-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2274233-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2274233-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 2274233-1
CDFP RCPT SUB-ASSY STYLE 2

CDFP RCPT SUB-ASSY STYLE 2

Buy Now
Pluggable Connectors - 2274233-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2274233-1
Pluggable Connectors 2274233-1
CONN CDFP RCPT W/CAGE 140POS R/A

CONN CDFP RCPT W/CAGE 140POS R/A

Supplier's Site Datasheet
I/o Conn, Cdfp, Rcpt, 60Pos, Pressfit; No. Of Contacts Amp - Te Connectivity - 47AC7423 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Cdfp, Rcpt, 60Pos, Pressfit; No. Of Contacts Amp - Te Connectivity
47AC7423
I/o Conn, Cdfp, Rcpt, 60Pos, Pressfit; No. Of Contacts Amp - Te Connectivity 47AC7423
I/O CONN, CDFP, RCPT, 60POS, PRESSFIT; No. of Contacts:60Contacts; Gender:Receptacle; Connector Type:CDFP; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

I/O CONN, CDFP, RCPT, 60POS, PRESSFIT; No. of Contacts:60Contacts; Gender:Receptacle; Connector Type:CDFP; Contact Termination Type:Press Fit; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Cdfp Rcpt Sub-Assy Style 2 Amp - Te Connectivity - 88AJ0037 - Newark, An Avnet Company
Chicago, IL, United States
Cdfp Rcpt Sub-Assy Style 2 Amp - Te Connectivity
88AJ0037
Cdfp Rcpt Sub-Assy Style 2 Amp - Te Connectivity 88AJ0037
CDFP RCPT SUB-ASSY STYLE 2

CDFP RCPT SUB-ASSY STYLE 2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2274233-1 2274233-1 366-2274233-1 2274233-1 2274233-1 47AC7423 88AJ0037
Product Name Pluggable IO Connectors & Cages I/O Connectors Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Electronic Connector Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connectors I/o Conn, Cdfp, Rcpt, 60Pos, Pressfit; No. Of Contacts Amp - Te Connectivity Cdfp Rcpt Sub-Assy Style 2 Amp - Te Connectivity
Termination Through Hole - Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products