TE Connectivity High Speed Pluggable IO Connectors & Cages 2274001-1

Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2274001-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2274001-1
High Speed Pluggable IO Connectors & Cages 2274001-1
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Nickel Silver Alloy

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : zSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1363732-2274001-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1363732-2274001-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1363732-2274001-1
Win Source Part Number: 1363732-2274001-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: EMI Shielded Base Product Number: 2274001 Mounting Type: Through Hole, Right Angle HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Connector Type: zSFP+ Termination: Press-Fit Connector Style: Cage

Win Source Part Number: 1363732-2274001-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: EMI Shielded
Base Product Number: 2274001
Mounting Type: Through Hole, Right Angle
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Connector Type: zSFP+
Termination: Press-Fit
Connector Style: Cage

Buy Now Datasheet
I/O Connectors - 2274001-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2274001-1
I/O Connectors 2274001-1
ZSFP+ 1X1 CAGE ASSEMBLY PRESSFIT

ZSFP+ 1X1 CAGE ASSEMBLY PRESSFIT

Buy Now
Pluggable Connector Assemblies - A124889-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A124889-ND
Pluggable Connector Assemblies A124889-ND
Position zSFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position zSFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 2274001-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2274001-1
Pluggable Connector Assemblies 2274001-1
CONN ZSFP+ CAGE PRESS-FIT R/A

CONN ZSFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Zsfp+ Cage, 1Port, Press Fit; Cage Type Te Connectivity - 72AC7633 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ Cage, 1Port, Press Fit; Cage Type Te Connectivity
72AC7633
Zsfp+ Cage, 1Port, Press Fit; Cage Type Te Connectivity 72AC7633
ZSFP+ CAGE, 1PORT, PRESS FIT; Cage Type:zSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

ZSFP+ CAGE, 1PORT, PRESS FIT; Cage Type:zSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 2274001-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2274001-1
Pluggable Connectors 2274001-1
CONN ZSFP+ CAGE PRESS-FIT R/A

CONN ZSFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2274001-1 1363732-2274001-1 2274001-1 A124889-ND 2274001-1 72AC7633 2274001-1
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies I/O Connectors Pluggable Connector Assemblies Pluggable Connector Assemblies Zsfp+ Cage, 1Port, Press Fit; Cage Type Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data