TE Connectivity High Speed Pluggable IO Connectors & Cages 2274000-1

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2274000-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2274000-1
High Speed Pluggable IO Connectors & Cages 2274000-1
Configuration Features Lightpipe Style : Standard Number of Ports : 1 Port Matrix Configuration : 1 x 1 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Single Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Nickel Silver Alloy

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : zSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - A124890-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A124890-ND
Pluggable Connector Assemblies A124890-ND
Position zSFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position zSFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2274000-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2274000-1
I/O Connectors 2274000-1
ZSFP+ 1X1 CAGE ASSEMBLY PRESSFIT WITH LP

ZSFP+ 1X1 CAGE ASSEMBLY PRESSFIT WITH LP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2274000-1
I/O Connectors 2274000-1
I/O Connectors

I/O Connectors

Buy Now
Zsfp+ 1X1 Cage Assembly Pressfit With Lp Amp - Te Connectivity - 76AC5071 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ 1X1 Cage Assembly Pressfit With Lp Amp - Te Connectivity
76AC5071
Zsfp+ 1X1 Cage Assembly Pressfit With Lp Amp - Te Connectivity 76AC5071
ZSFP+ 1X1 CAGE ASSEMBLY PRESSFIT WITH LP

ZSFP+ 1X1 CAGE ASSEMBLY PRESSFIT WITH LP

Supplier's Site
Pluggable Connector Assemblies - 2274000-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2274000-1
Pluggable Connector Assemblies 2274000-1
CONN ZSFP+ CAGE PRESS-FIT R/A

CONN ZSFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Pluggable Connectors - 2274000-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2274000-1
Pluggable Connectors 2274000-1
CONN ZSFP+ CAGE PRESS-FIT R/A

CONN ZSFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2274000-1 A124890-ND 2274000-1 76AC5071 2274000-1 2274000-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Zsfp+ 1X1 Cage Assembly Pressfit With Lp Amp - Te Connectivity Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data