TE Connectivity M8/M12 Cable Assemblies 2273197-1

Description
Body Features Cable Exit Angle : Straight Configuration Features Configuration Number : EBD M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : B Number of M8/M12 Cable Assembly Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features M8/M12 Cable Assembly Housing Material : Plastic Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1/Carton Product Type Features LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Connector
Request a Quote
Description
Body Features Cable Exit Angle : Straight Configuration Features Configuration Number : EBD M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : B Number of M8/M12 Cable Assembly Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features M8/M12 Cable Assembly Housing Material : Plastic Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1/Carton Product Type Features LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273197-1 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273197-1
M8/M12 Cable Assemblies 2273197-1
Body Features Cable Exit Angle : Straight Configuration Features Configuration Number : EBD M8/M12 Cable Assembly Configuration : Single Ended M8/M12 Cable Assembly Keying : B Number of M8/M12 Cable Assembly Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features M8/M12 Cable Assembly Housing Material : Plastic Mechanical Attachment M8/M12 Cable Assembly Mounting Angle : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Field Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 1/Carton Product Type Features LED : Without M8/M12 Cable Assembly Connector Type : Receptacle M8/M12 Cable Assembly Shielded : Yes M8/M12 Cable Assembly Type : M12 Pigtail Product Type : Connector

Body Features


  • Cable Exit Angle : Straight

Configuration Features


  • Configuration Number : EBD
  • M8/M12 Cable Assembly Configuration : Single Ended
  • M8/M12 Cable Assembly Keying : B
  • Number of M8/M12 Cable Assembly Positions : 5

Contact Features


  • Contact Current Rating (AMP) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • M8/M12 Cable Assembly Housing Material : Plastic

Mechanical Attachment


  • M8/M12 Cable Assembly Mounting Angle : Straight
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1/Carton

Product Type Features


  • LED : Without
  • M8/M12 Cable Assembly Connector Type : Receptacle
  • M8/M12 Cable Assembly Shielded : Yes
  • M8/M12 Cable Assembly Type : M12 Pigtail
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2273197-1
Product Name M8/M12 Cable Assemblies
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products