TE Connectivity M8/M12 Cable Assemblies 2273117-4

Description
Body Features Cable Jacket Color : Black Connector Color : Blue Insulation Material : PUR Wire Color : Brown, White, Blue, Black Configuration Features Keying Code : A Number of Positions : 4 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5 MM  [.196 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Screw & Hole Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1.5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1/Carton Product Type Features Cable Assembly Type : M12 Cable Type : PUR Connector Type (End A) : M12 Plug Connector Type (End B) : M12 Socket Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Cable Jacket Color : Black Connector Color : Blue Insulation Material : PUR Wire Color : Brown, White, Blue, Black Configuration Features Keying Code : A Number of Positions : 4 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5 MM  [.196 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Screw & Hole Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1.5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1/Carton Product Type Features Cable Assembly Type : M12 Cable Type : PUR Connector Type (End A) : M12 Plug Connector Type (End B) : M12 Socket Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273117-4 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273117-4
M8/M12 Cable Assemblies 2273117-4
Body Features Cable Jacket Color : Black Connector Color : Blue Insulation Material : PUR Wire Color : Brown, White, Blue, Black Configuration Features Keying Code : A Number of Positions : 4 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5 MM  [.196 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Right Angle Screw & Hole Thread Size : M12 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length (M) : 1.5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1/Carton Product Type Features Cable Assembly Type : M12 Cable Type : PUR Connector Type (End A) : M12 Plug Connector Type (End B) : M12 Socket Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Jacket Color : Black
  • Connector Color : Blue
  • Insulation Material : PUR
  • Wire Color : Brown, White, Blue, Black

Configuration Features


  • Keying Code : A
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (AMP) : 4

Dimensions


  • Overall Outside Cable Diameter : 5 MM  [.196 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Right Angle
  • Screw & Hole Thread Size : M12 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length (M) : 1.5
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1/Carton

Product Type Features


  • Cable Assembly Type : M12
  • Cable Type : PUR
  • Connector Type (End A) : M12 Plug
  • Connector Type (End B) : M12 Socket
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2273117-4
Cable Assemblies 2273117-4
Cable Assemblies

Cable Assemblies

Buy Now
Sensor Cable, Amp, M12 Sensor Straight 4 Position Plug Rohs Compliant Te Connectivity - 49Y4535 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Amp, M12 Sensor Straight 4 Position Plug Rohs Compliant Te Connectivity
49Y4535
Sensor Cable, Amp, M12 Sensor Straight 4 Position Plug Rohs Compliant Te Connectivity 49Y4535
Sensor Cable, AMP, M12 Sensor Straight 4 Position Plug RoHS Compliant: Yes

Sensor Cable, AMP, M12 Sensor Straight 4 Position Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2273117-4 2273117-4 49Y4535
Product Name M8/M12 Cable Assemblies Cable Assemblies Sensor Cable, Amp, M12 Sensor Straight 4 Position Plug Rohs Compliant Te Connectivity
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers