TE Connectivity M8/M12 Cable Assemblies 2273109-5

Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.4 MM  [.173 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 34 Operating Voltage (VDC) : 34 Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.4 MM  [.173 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 34 Operating Voltage (VDC) : 34 Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273109-5 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273109-5
M8/M12 Cable Assemblies 2273109-5
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Connector Color (End B) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.4 MM  [.173 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 34 Operating Voltage (VDC) : 34 Mechanical Attachment Connector Orientation (End A) : Straight Connector Orientation (End B) : Straight Thread Size : M8 x M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M  [6.5 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : M8 Plug Cable Assembly (End B) : M12 Socket Cable Assembly Type : M8 to M12 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, White, Blue, Black

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 4.4 MM  [.173 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 34
  • Operating Voltage (VDC) : 34

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Connector Orientation (End B) : Straight
  • Thread Size : M8 x M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 2 M  [6.5 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : M8 Plug
  • Cable Assembly (End B) : M12 Socket
  • Cable Assembly Type : M8 to M12

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Circular Cable Assemblies - A135830-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A135830-ND
Circular Cable Assemblies A135830-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2273109-5 A135830-ND
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies
Product Type M8 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 085650-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers