TE Connectivity M8/M12 Cable Assemblies 2273104-1

Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Configuration Number : A Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.3 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 24 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n Indicator Type : LED M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Configuration Number : A Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.3 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 24 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n Indicator Type : LED M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273104-1 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273104-1
M8/M12 Cable Assemblies 2273104-1
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, Blue, Black Configuration Features Configuration Number : A Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 4.3 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VDC) : 24 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n Indicator Type : LED M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.9 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M12 Socket Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Configuration Number : A
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 4.3 MM  [.161 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M12

Operation/Application


  • Indicator Type : LED
  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1.5 M  [4.9 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Cable Assembly (End A) : M12 Socket
  • Cable Assembly Type : M12 Pigtail

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now
Circular Cable Assemblies - A135812-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A135812-ND
Circular Cable Assemblies A135812-ND
Cable Assembly 4.92' (1.50m)

Cable Assembly 4.92' (1.50m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
2273104-1
Cable Assemblies 2273104-1
Cable Assemblies

Cable Assemblies

Buy Now
Sensor Cable, Amp, M12 Sensor Right Angle 4 Position Receptacle, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity - 49Y4524 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, Amp, M12 Sensor Right Angle 4 Position Receptacle, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity
49Y4524
Sensor Cable, Amp, M12 Sensor Right Angle 4 Position Receptacle, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity 49Y4524
Sensor Cable, AMP, M12 Sensor Right Angle 4 Position Receptacle, Free / Stripped End, 1.5 m, 4.9 ft RoHS Compliant: Yes

Sensor Cable, AMP, M12 Sensor Right Angle 4 Position Receptacle, Free / Stripped End, 1.5 m, 4.9 ft RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 2273104-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
2273104-1
Cable Assemblies - Circular Cable Assemblies 2273104-1
CBL CIRC 4POS FEM TO WIRE 4.92'

CBL CIRC 4POS FEM TO WIRE 4.92'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2273104-1 A135812-ND 2273104-1 49Y4524 2273104-1
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies Sensor Cable, Amp, M12 Sensor Right Angle 4 Position Receptacle, Free / Stripped End, 1.5 M, 4.9 Ft Rohs Compliant Te Connectivity Cable Assemblies - Circular Cable Assemblies
Product Type M12 Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064530-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
5 suppliers
Twisted Pair Cable - 013187-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details