TE Connectivity M8/M12 Cable Assemblies 2273048-2

Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Blue, Black, Gray, Pink, Violet, Orange Configuration Features Configuration Number : A Keying Code : A Number of Positions : 8 Contact Features Contact Current Rating (AMP) : 2 Dimensions Overall Outside Cable Diameter : 7 MM  [.275 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Blue, Black, Gray, Pink, Violet, Orange Configuration Features Configuration Number : A Keying Code : A Number of Positions : 8 Contact Features Contact Current Rating (AMP) : 2 Dimensions Overall Outside Cable Diameter : 7 MM  [.275 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273048-2 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273048-2
M8/M12 Cable Assemblies 2273048-2
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Blue, Black, Gray, Pink, Violet, Orange Configuration Features Configuration Number : A Keying Code : A Number of Positions : 8 Contact Features Contact Current Rating (AMP) : 2 Dimensions Overall Outside Cable Diameter : 7 MM  [.275 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Exit Angle : Straight
  • Cable Jacket Color : Gray
  • Connector Color : Blue
  • Environmental Protection : With
  • Insulation Material : PUR
  • Wire Color : Brown, White, Blue, Black, Gray, Pink, Violet, Orange

Configuration Features


  • Configuration Number : A
  • Keying Code : A
  • Number of Positions : 8

Contact Features


  • Contact Current Rating (AMP) : 2

Dimensions


  • Overall Outside Cable Diameter : 7 MM  [.275 INCH ]
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 3
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Assembly Type : Pigtail
  • Cable Assembly Type : M12 Pigtail
  • Cable Type : PUR
  • Connector Type (End A) : M12 Plug
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Circular Cable Assemblies - A135765-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A135765-ND
Circular Cable Assemblies A135765-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
2273048-2
Cable Assemblies 2273048-2
Cable Assemblies

Cable Assemblies

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2273048-2 A135765-ND 2273048-2
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products