TE Connectivity M8/M12 Cable Assemblies 2273046-3

Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Black, Blue, Green/Yellow Configuration Features Keying Code : A Number of Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Black, Blue, Green/Yellow Configuration Features Keying Code : A Number of Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273046-3 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273046-3
M8/M12 Cable Assemblies 2273046-3
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Black, Blue, Green/Yellow Configuration Features Keying Code : A Number of Positions : 5 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Exit Angle : Straight
  • Cable Jacket Color : Gray
  • Connector Color : Blue
  • Environmental Protection : With
  • Insulation Material : PUR
  • Wire Color : Brown, White, Black, Blue, Green/Yellow

Configuration Features


  • Keying Code : A
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (AMP) : 4

Dimensions


  • Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 5
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Assembly Type : Pigtail
  • Cable Assembly Type : M12 Pigtail
  • Cable Type : PUR
  • Connector Type (End A) : M12 Plug
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Circular Cable Assemblies - A128605-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A128605-ND
Circular Cable Assemblies A128605-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2273046-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2273046-3
Cable Assemblies - Circular Cable Assemblies 2273046-3
CBL CIRC 5POS MALE TO WIRE 16.4'

CBL CIRC 5POS MALE TO WIRE 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2273046-3 A128605-ND 2273046-3
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers