TE Connectivity M8/M12 Cable Assemblies 2273042-4

Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 10 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 10 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273042-4 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273042-4
M8/M12 Cable Assemblies 2273042-4
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 10 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Plug Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Exit Angle : Straight
  • Cable Jacket Color : Gray
  • Connector Color : Blue
  • Environmental Protection : With
  • Insulation Material : PUR
  • Wire Color : Brown, Blue, Black

Configuration Features


  • Keying Code : A
  • Number of Positions : 3

Contact Features


  • Contact Current Rating (AMP) : 4

Dimensions


  • Overall Outside Cable Diameter : 5.9 MM  [.23 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 10
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Assembly Type : Pigtail
  • Cable Assembly Type : M12 Pigtail
  • Cable Type : PUR
  • Connector Type (End A) : M12 Plug
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2273042-4
Cable Assemblies 2273042-4
Cable Assemblies

Cable Assemblies

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 2273042-4 2273042-4
Product Name M8/M12 Cable Assemblies Cable Assemblies
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers
Twisted Pair Cable - 086125-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 085650-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable for Computer Nework Etc… - 100005295 - Radwell International
Specs
Application Computer
View Details