TE Connectivity M8/M12 Cable Assemblies 2273041-3

Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Blue, Black, Gray, Pink, Violet, Orange Configuration Features Configuration Number : A Keying Code : A Number of Positions : 8 Contact Features Contact Current Rating (AMP) : 2 Dimensions Overall Outside Cable Diameter : 6 MM  [.236 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Socket Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Blue, Black, Gray, Pink, Violet, Orange Configuration Features Configuration Number : A Keying Code : A Number of Positions : 8 Contact Features Contact Current Rating (AMP) : 2 Dimensions Overall Outside Cable Diameter : 6 MM  [.236 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Socket Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273041-3 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273041-3
M8/M12 Cable Assemblies 2273041-3
Body Features Cable Exit Angle : Straight Cable Jacket Color : Gray Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, White, Blue, Black, Gray, Pink, Violet, Orange Configuration Features Configuration Number : A Keying Code : A Number of Positions : 8 Contact Features Contact Current Rating (AMP) : 2 Dimensions Overall Outside Cable Diameter : 6 MM  [.236 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 5 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Socket Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Exit Angle : Straight
  • Cable Jacket Color : Gray
  • Connector Color : Blue
  • Environmental Protection : With
  • Insulation Material : PUR
  • Wire Color : Brown, White, Blue, Black, Gray, Pink, Violet, Orange

Configuration Features


  • Configuration Number : A
  • Keying Code : A
  • Number of Positions : 8

Contact Features


  • Contact Current Rating (AMP) : 2

Dimensions


  • Overall Outside Cable Diameter : 6 MM  [.236 INCH ]
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 5
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Assembly Type : Pigtail
  • Cable Assembly Type : M12 Pigtail
  • Cable Type : PUR
  • Connector Type (End A) : M12 Socket
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2273041-3
Cable Assemblies 2273041-3
Cable Assemblies

Cable Assemblies

Buy Now
Circular Cable Assemblies - A128602-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A128602-ND
Circular Cable Assemblies A128602-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2273041-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2273041-3
Cable Assemblies - Circular Cable Assemblies 2273041-3
CBL CIRC 8POS FEM TO WIRE 16.4'

CBL CIRC 8POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2273041-3 2273041-3 A128602-ND 2273041-3
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171932-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details