TE Connectivity Connector Type A Te Connectivity 2273028-1.

Description
Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Product Range:M8/M12 Connector System; Connector Type B:Free End RoHS Compliant: Yes
Description
Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Product Range:M8/M12 Connector System; Connector Type B:Free End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Te Connectivity - 30AC4010 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Te Connectivity
30AC4010
Connector Type A Te Connectivity 30AC4010
Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Product Range:M8/M12 Connector System; Connector Type B:Free End RoHS Compliant: Yes

Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Product Range:M8/M12 Connector System; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30AC4010
Product Name Connector Type A Te Connectivity
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60084A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details