TE Connectivity M8/M12 Cable Assemblies 2273023-2

Description
Body Features Cable Jacket Color : Black Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 4.3 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Socket LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Jacket Color : Black Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 4.3 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Socket LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273023-2 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273023-2
M8/M12 Cable Assemblies 2273023-2
Body Features Cable Jacket Color : Black Connector Color : Blue Environmental Protection : With Insulation Material : PUR Wire Color : Brown, Blue, Black Configuration Features Keying Code : A Number of Positions : 3 Contact Features Contact Current Rating (AMP) : 4 Dimensions Overall Outside Cable Diameter : 4.3 MM  [.161 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Housing Material : Plastic Mechanical Attachment Connector Orientation (End A) : Straight Screw & Hole Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : No Other Cable Assembly Configuration : Single Ended Cable Assembly Length (M) : 3 Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Assembly Type : Pigtail Cable Assembly Type : M12 Pigtail Cable Type : PUR Connector Type (End A) : M12 Socket LED : Without Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Jacket Color : Black
  • Connector Color : Blue
  • Environmental Protection : With
  • Insulation Material : PUR
  • Wire Color : Brown, Blue, Black

Configuration Features


  • Keying Code : A
  • Number of Positions : 3

Contact Features


  • Contact Current Rating (AMP) : 4

Dimensions


  • Overall Outside Cable Diameter : 4.3 MM  [.161 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Housing Material : Plastic

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Screw & Hole Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : No

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length (M) : 3
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Assembly Type : Pigtail
  • Cable Assembly Type : M12 Pigtail
  • Cable Type : PUR
  • Connector Type (End A) : M12 Socket
  • LED : Without
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Circular Cable Assemblies - A135735-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A135735-ND
Circular Cable Assemblies A135735-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2273023-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2273023-2
Cable Assemblies - Circular Cable Assemblies 2273023-2
CBL CIRC 3POS FEM TO WIRE 9.84'

CBL CIRC 3POS FEM TO WIRE 9.84'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2273023-2 A135735-ND 2273023-2
Product Name M8/M12 Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details
RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers
Coaxial Cables (RF) - 484-0024B8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers