TE Connectivity M8/M12 Cable Assemblies 2273007-4

Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 5.3 MM  [.208 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 5.3 MM  [.208 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 2273007-4 - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
2273007-4
M8/M12 Cable Assemblies 2273007-4
Body Features Cable Color : Black Connector & Keying Code : A Connector Color (End A) : Black Jacket Material : PUR Wire Color (Base) : Brown, White, Blue, Black Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 4 Dimensions Outside Cable Diameter : 5.3 MM  [.208 INCH ] Wire Size (MMSQ) : .326 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M  [32.8 FT ] Field Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Cable Color : Black
  • Connector & Keying Code : A
  • Connector Color (End A) : Black
  • Jacket Material : PUR
  • Wire Color (Base) : Brown, White, Blue, Black

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Dimensions


  • Outside Cable Diameter : 5.3 MM  [.208 INCH ]
  • Wire Size (MMSQ) : .326
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 10 M  [32.8 FT ]
  • Field Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Cable Assembly (End A) : M8 Socket
  • Cable Assembly Type : M8 Pigtail

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Cable Assemblies - 2273007-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2273007-4
Cable Assemblies 2273007-4
M8 x 1.0 straight socket Pigtail Shld

M8 x 1.0 straight socket Pigtail Shld

Buy Now
Circular Cable Assemblies - A135717-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
A135717-ND
Circular Cable Assemblies A135717-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 2273007-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2273007-4
Cable Assemblies - Circular Cable Assemblies 2273007-4
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2273007-4 2273007-4 A135717-ND 2273007-4
Product Name M8/M12 Cable Assemblies Cable Assemblies Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Product Type M8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064309-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
RF Cable Assemblies - 1064526-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
High-Performance Cable Assembly - 48-100G0111-1.5-0CK0042 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details