TE Connectivity Sensor Cable, 4 Position, M8 Plug, 1.5M; Connector Type A Te Connectivity 2273002-1.

Description
SENSOR CABLE, 4 POSITION, M8 PLUG, 1.5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes
Description
SENSOR CABLE, 4 POSITION, M8 PLUG, 1.5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, 4 Position, M8 Plug, 1.5M; Connector Type A Te Connectivity - 30AC4008 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4 Position, M8 Plug, 1.5M; Connector Type A Te Connectivity
30AC4008
Sensor Cable, 4 Position, M8 Plug, 1.5M; Connector Type A Te Connectivity 30AC4008
SENSOR CABLE, 4 POSITION, M8 PLUG, 1.5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

SENSOR CABLE, 4 POSITION, M8 PLUG, 1.5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; Product Range:M8/M12 Connector System RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30AC4008
Product Name Sensor Cable, 4 Position, M8 Plug, 1.5M; Connector Type A Te Connectivity
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Flat Cables - 1-1474671-7 - Powell Electronics, Inc.
Specs
Cable Type Flat Cable
View Details
3 suppliers
Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details