TE Connectivity PCB Headers & Receptacles 2272919-2

Description
Body Features Connector Code : B Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 23.05 MM  [.91 INCH ] Connector Width : 21.25 MM  [.837 INCH ] Profile Height from PCB : 11.01 MM  [.43 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : SMT Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 85 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 70 DEGC  [167 DEGF , 212 DEGF , 158 DEGF , 176 DEGF , 149 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Connector Code : B Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 23.05 MM  [.91 INCH ] Connector Width : 21.25 MM  [.837 INCH ] Profile Height from PCB : 11.01 MM  [.43 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : SMT Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 85 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 70 DEGC  [167 DEGF , 212 DEGF , 158 DEGF , 176 DEGF , 149 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2272919-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2272919-2
PCB Headers & Receptacles 2272919-2
Body Features Connector Code : B Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 23.05 MM  [.91 INCH ] Connector Width : 21.25 MM  [.837 INCH ] Profile Height from PCB : 11.01 MM  [.43 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : SMT Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 80 DEGC , 75 DEGC , 85 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 70 DEGC  [167 DEGF , 212 DEGF , 158 DEGF , 176 DEGF , 149 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Connector Code : B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 8
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Length : 23.05 MM  [.91 INCH ]
  • Connector Width : 21.25 MM  [.837 INCH ]
  • Profile Height from PCB : 11.01 MM  [.43 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : SMT Hold-Down
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 75 DEGC , 85 DEGC , 65 DEGC , 90 DEGC , 100 DEGC , 70 DEGC  [167 DEGF , 212 DEGF , 158 DEGF , 176 DEGF , 149 DEGF , 185 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2272919-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103310-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102978-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102162-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details