TE Connectivity Automotive Housing, Rcpt, 20S+4P, 13A; Product Range Te Connectivity 2272889-4

Description
AUTOMOTIVE HOUSING, RCPT, 20S+4P, 13A; Product Range:AMPSEAL 16 Series; Gender:Receptacle; No. of Positions:24Position s; For Use With:AMP AMPSEAL 16 Series Automotive Contacts; Connector Body Material:-; IP Rating:IP6K9K RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 20S+4P, 13A; Product Range:AMPSEAL 16 Series; Gender:Receptacle; No. of Positions:24Position s; For Use With:AMP AMPSEAL 16 Series Automotive Contacts; Connector Body Material:-; IP Rating:IP6K9K RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 20S+4P, 13A; Product Range Te Connectivity - 31AJ3569 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 20S+4P, 13A; Product Range Te Connectivity
31AJ3569
Automotive Housing, Rcpt, 20S+4P, 13A; Product Range Te Connectivity 31AJ3569
AUTOMOTIVE HOUSING, RCPT, 20S+4P, 13A; Product Range:AMPSEAL 16 Series; Gender:Receptacle; No. of Positions:24Position s; For Use With:AMP AMPSEAL 16 Series Automotive Contacts; Connector Body Material:-; IP Rating:IP6K9K RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 20S+4P, 13A; Product Range:AMPSEAL 16 Series; Gender:Receptacle; No. of Positions:24Positions; For Use With:AMP AMPSEAL 16 Series Automotive Contacts; Connector Body Material:-; IP Rating:IP6K9K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31AJ3569
Product Name Automotive Housing, Rcpt, 20S+4P, 13A; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details