TE ConnectivityData Connectivity Housings2272870-3
Description
Body Features Cable Exit Angle (DEG) : 180
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Mating Pin Diameter : .5 MM [.02 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Mating Pin Diameter : .5 MM [.02 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features Cable Exit Angle (DEG) : 180
Configuration Features Number of Positions : 1 Number of Rows : 1
Contact Features Mating Pin Diameter : .5 MM [.02 INCH ]
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Connector Position Assurance Capable : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Primary Locking Feature : On the Terminal Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : RTK 031 Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Configuration Features
Number of Positions : 1
Number of Rows : 1
Contact Features
Mating Pin Diameter : .5 MM [.02 INCH ]
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : Signal
Shielded : No
Other
Connector Position Assurance Capable : No
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Housing for Female Terminals
Connector System : Cable-to-Cable
Primary Locking Feature : On the Terminal
Sealable : Yes
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Cable Type : RTK 031
Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]