TE Connectivity
Data Connectivity Housings
2272519-2
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : B
Configuration Features Number of Positions : 1 Snap-Lock : Without
Contact Features Center Contact : Without Contact Type : Socket
Dimensions Connector Height : 12.9 MM [.507 INCH ] Product Length : 27.4 MM [1.079 INCH ] Product Width : 10.6 MM [.417 INCH ]
Housing Features Housing Color : Cream
Industry Standards Agency/Standard : SAE/USCAR-18
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : None
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coax Operating Temperature (Max) : 120 DEGC , 110 DEGC , 65 DEGC , 125 DEGC , 105 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 80 DEGC [158 DEGF , 248 DEGF , 221 DEGF , 167 DEGF , 194 DEGF , 257 DEGF , 149 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : B
Configuration Features Number of Positions : 1 Snap-Lock : Without
Contact Features Center Contact : Without Contact Type : Socket
Dimensions Connector Height : 12.9 MM [.507 INCH ] Product Length : 27.4 MM [1.079 INCH ] Product Width : 10.6 MM [.417 INCH ]
Housing Features Housing Color : Cream
Industry Standards Agency/Standard : SAE/USCAR-18
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : None
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coax Operating Temperature (Max) : 120 DEGC , 110 DEGC , 65 DEGC , 125 DEGC , 105 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 80 DEGC [158 DEGF , 248 DEGF , 221 DEGF , 167 DEGF , 194 DEGF , 257 DEGF , 149 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : B
Configuration Features Number of Positions : 1 Snap-Lock : Without
Contact Features Center Contact : Without Contact Type : Socket
Dimensions Connector Height : 12.9 MM [.507 INCH ] Product Length : 27.4 MM [1.079 INCH ] Product Width : 10.6 MM [.417 INCH ]
Housing Features Housing Color : Cream
Industry Standards Agency/Standard : SAE/USCAR-18
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : None
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coax Operating Temperature (Max) : 120 DEGC , 110 DEGC , 65 DEGC , 125 DEGC , 105 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 80 DEGC [158 DEGF , 248 DEGF , 221 DEGF , 167 DEGF , 194 DEGF , 257 DEGF , 149 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle : 180°
- Cable Exit Type : Fixed
- Connector & Keying Code : B
Configuration Features
- Number of Positions : 1
- Snap-Lock : Without
Contact Features
- Center Contact : Without
- Contact Type : Socket
Dimensions
- Connector Height : 12.9 MM [.507 INCH ]
- Product Length : 27.4 MM [1.079 INCH ]
- Product Width : 10.6 MM [.417 INCH ]
Housing Features
Industry Standards
- Agency/Standard : SAE/USCAR-18
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Dielectric Material : None
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Wire-to-Wire
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : Coax
- Operating Temperature (Max) : 120 DEGC , 110 DEGC , 65 DEGC , 125 DEGC , 105 DEGC , 90 DEGC , 70 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 80 DEGC [158 DEGF , 248 DEGF , 221 DEGF , 167 DEGF , 194 DEGF , 257 DEGF , 149 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2272519-2 |
|
Product Name
|
Data Connectivity Housings |
|
Connector Type
|
Wire to Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Wire to Wire Connector
Coupling / Adapter
Coupling / Adapter
Mounting
Bulkhead
View Details
3 suppliers