TE Connectivity PCB Headers & Receptacles 2272400-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 17.85 MM  [.703 INCH ] Connector Width : 21.25 MM  [.837 INCH ] Profile Height from PCB : 7.95 MM  [.313 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : SMT Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 80 DEGC , 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [158 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 17.85 MM  [.703 INCH ] Connector Width : 21.25 MM  [.837 INCH ] Profile Height from PCB : 7.95 MM  [.313 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : SMT Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 80 DEGC , 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [158 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2272400-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2272400-1
PCB Headers & Receptacles 2272400-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 17.85 MM  [.703 INCH ] Connector Width : 21.25 MM  [.837 INCH ] Profile Height from PCB : 7.95 MM  [.313 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : SMT Hold-Down Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 50 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature (Max) : 80 DEGC , 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [158 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 4
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : .5mm
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Length : 17.85 MM  [.703 INCH ]
  • Connector Width : 21.25 MM  [.837 INCH ]
  • Profile Height from PCB : 7.95 MM  [.313 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : SMT Hold-Down
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 50
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 65 DEGC , 70 DEGC , 75 DEGC , 85 DEGC , 90 DEGC , 100 DEGC  [158 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 194 DEGF , 185 DEGF , 149 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2272400-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 12 volts
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102976-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102156-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103240-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details