TE Connectivity Heat Shrink Tubing 227194-2

Description
Body Features Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Product Length : 1.93 MM  [.076 INCH ] Product Availability Applicable Region : North America Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Request a Quote Datasheet
Description
Body Features Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Product Length : 1.93 MM  [.076 INCH ] Product Availability Applicable Region : North America Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 227194-2 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
227194-2
Heat Shrink Tubing 227194-2
Body Features Primary Product Material : Polytetrafluoroethyl ene (PTFE) Dimensions Product Length : 1.93 MM  [.076 INCH ] Product Availability Applicable Region : North America Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall

Body Features


  • Primary Product Material : Polytetrafluoroethylene (PTFE)

Dimensions


  • Product Length : 1.93 MM  [.076 INCH ]

Product Availability


  • Applicable Region : North America

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall
Buy Now
Protective Hoses, Solid Tubing, Sleeving - A144914-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
A144914-ND
Protective Hoses, Solid Tubing, Sleeving A144914-ND
"Smooth Solid Tubing 0.072"" (1.83mm) 0.062' (19.05mm, 0.75"")"

"Smooth Solid Tubing 0.072"" (1.83mm) 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 227194-2 A144914-ND
Product Name Heat Shrink Tubing Protective Hoses, Solid Tubing, Sleeving
Sleeving Shrink Tubing; Heat Shrinkable Tubing Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 064683-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details