Configuration Features Number of Circuits : 1 Number of Positions : 1
Contact Features Contact Base Material : Brass Contact Plating Material : Tin
Dimensions Wire Size (MMSQ) : .2 - 10 Wire Size (AWG) : 24 - 6
Electrical Characteristics Voltage Rating (VAC) : 600
Housing Features Centerline (Pitch) : 10.2 MM [.402 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : DIN Rail Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : M4 Tightening Torque (INLBS) : 16
Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Screw Terminal Block Sealable : No
Termination Features Termination Method to Wire & Cable : Quick Connect
Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Configuration Features
- Number of Circuits : 1
- Number of Positions : 1
Contact Features
- Contact Base Material : Brass
- Contact Plating Material : Tin
Dimensions
- Wire Size (MMSQ) : .2 - 10
- Wire Size (AWG) : 24 - 6
Electrical Characteristics
- Voltage Rating (VAC) : 600
Housing Features
- Centerline (Pitch) : 10.2 MM [.402 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : DIN Rail
- Screw Base Material : Steel
- Screw Plating Material : Zinc
- Screw Size : M4
- Tightening Torque (INLBS) : 16
Product Type Features
- ターミナル ブロックの取り付けのタイプ : Standard
- Modular Terminal Block Product Type : Screw Terminal Block
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Quick Connect
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 105