TE Connectivity Modular Terminal Blocks 2271681-2

Description
Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : .08 - 4 Wire Size (AWG) : 28 - 10 Electrical Characteristics Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : M3 Tightening Torque (INLBS) : 6.2 Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Screw Terminal Block Sealable : No Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : .08 - 4 Wire Size (AWG) : 28 - 10 Electrical Characteristics Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : M3 Tightening Torque (INLBS) : 6.2 Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Screw Terminal Block Sealable : No Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 2271681-2 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
2271681-2
Modular Terminal Blocks 2271681-2
Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : .08 - 4 Wire Size (AWG) : 28 - 10 Electrical Characteristics Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Screw Base Material : Steel Screw Plating Material : Zinc Screw Size : M3 Tightening Torque (INLBS) : 6.2 Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Screw Terminal Block Sealable : No Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Configuration Features


  • Number of Circuits : 1
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .08 - 4
  • Wire Size (AWG) : 28 - 10

Electrical Characteristics


  • Voltage Rating (VAC) : 300

Housing Features


  • Centerline (Pitch) : 6.1 MM  [.24 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • Screw Base Material : Steel
  • Screw Plating Material : Zinc
  • Screw Size : M3
  • Tightening Torque (INLBS) : 6.2

Product Type Features


  • ターミナル ブロックの取り付けのタイプ : Standard
  • Modular Terminal Block Product Type : Screw Terminal Block
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Quick Connect

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2271681-2
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 1
Contacts Pitch 6.10 mm (0.24 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Terminal Blocks - Headers, Plugs and Sockets - A111916-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
View Details
2 suppliers