TE Connectivity Modular Terminal Blocks 2271589-2

Description
Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 65 Contact Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : .2 - 10 Wire Size (AWG) : 24 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 10.1 MM  [.398 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Spring Terminal Block Sealable : No Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 65 Contact Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : .2 - 10 Wire Size (AWG) : 24 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 10.1 MM  [.398 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Spring Terminal Block Sealable : No Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 2271589-2 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
2271589-2
Modular Terminal Blocks 2271589-2
Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 65 Contact Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : .2 - 10 Wire Size (AWG) : 24 - 6 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 10.1 MM  [.398 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Spring Terminal Block Sealable : No Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Configuration Features


  • Number of Circuits : 1
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 65
  • Contact Plating Material : Matte Tin

Dimensions


  • Wire Size (MMSQ) : .2 - 10
  • Wire Size (AWG) : 24 - 6

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 10.1 MM  [.398 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail

Product Type Features


  • ターミナル ブロックの取り付けのタイプ : Standard
  • Modular Terminal Block Product Type : Spring Terminal Block
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Quick Connect

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2271589-2
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 1
Contacts Pitch 10.10 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-3-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Terminal Blocks - Wire to Board - A97964-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details