TE Connectivity Modular Terminal Blocks 2271560-2

Description
Configuration Features Number of Circuits : 2 Number of Positions : 1 Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : .08 - 4 Wire Size (AWG) : 28 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 6.15 MM  [.242 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Spring Terminal Block Sealable : No Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Configuration Features Number of Circuits : 2 Number of Positions : 1 Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : .08 - 4 Wire Size (AWG) : 28 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 6.15 MM  [.242 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Spring Terminal Block Sealable : No Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 2271560-2 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
2271560-2
Modular Terminal Blocks 2271560-2
Configuration Features Number of Circuits : 2 Number of Positions : 1 Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 30 Contact Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : .08 - 4 Wire Size (AWG) : 28 - 10 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 6.15 MM  [.242 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Product Type Features ターミナル ブロックの取り付けのタイプ : Standard Modular Terminal Block Product Type : Spring Terminal Block Sealable : No Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Configuration Features


  • Number of Circuits : 2
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Plating Material : Matte Tin

Dimensions


  • Wire Size (MMSQ) : .08 - 4
  • Wire Size (AWG) : 28 - 10

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.15 MM  [.242 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail

Product Type Features


  • ターミナル ブロックの取り付けのタイプ : Standard
  • Modular Terminal Block Product Type : Spring Terminal Block
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Quick Connect

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2271560-2
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 1
Contacts Pitch 6.15 mm (0.24 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
Barrier Strips - 1-1546399-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers