TE Connectivity Modular Terminal Blocks 2271552-4

Description
Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : .08 - 1.5 Wire Size (AWG) : 28 - 14 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 4.15 MM  [.163 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Product Type Features Modular Terminal Block Product Type : Spring Terminal Block Sealable : No Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : .08 - 1.5 Wire Size (AWG) : 28 - 14 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 4.15 MM  [.163 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Product Type Features Modular Terminal Block Product Type : Spring Terminal Block Sealable : No Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Blocks - 2271552-4 - TE Connectivity
Berwyn, PA, United States
Modular Terminal Blocks
2271552-4
Modular Terminal Blocks 2271552-4
Configuration Features Number of Circuits : 1 Number of Positions : 1 Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Plating Material : Matte Tin Dimensions Wire Size (MMSQ) : .08 - 1.5 Wire Size (AWG) : 28 - 14 Electrical Characteristics Voltage Rating (VAC) : 600 Housing Features Centerline (Pitch) : 4.15 MM  [.163 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail Product Type Features Modular Terminal Block Product Type : Spring Terminal Block Sealable : No Terminal Block Mounting Type : Standard Termination Features Termination Method to Wire & Cable : Quick Connect Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Configuration Features


  • Number of Circuits : 1
  • Number of Positions : 1

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Plating Material : Matte Tin

Dimensions


  • Wire Size (MMSQ) : .08 - 1.5
  • Wire Size (AWG) : 28 - 14

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.15 MM  [.163 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail

Product Type Features


  • Modular Terminal Block Product Type : Spring Terminal Block
  • Sealable : No
  • Terminal Block Mounting Type : Standard

Termination Features


  • Termination Method to Wire & Cable : Quick Connect

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2271552-4
Product Name Modular Terminal Blocks
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 1
Contacts Pitch 4.15 mm (0.16 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Barrier Blocks - 1-1546561-4-ND - DigiKey
Specs
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Barrier Strips - 1-1546463-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546306-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
6 suppliers