TE Connectivity Rectangular Connector Contacts 2271279-2

Description
Socket Contact Gold 18-22 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 18-22 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A126278CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A126278CT-ND
Rectangular Connector Contacts A126278CT-ND
Socket Contact Gold 18-22 AWG Crimp Stamped

Socket Contact Gold 18-22 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 26AC8956 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
26AC8956
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 26AC8956
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Micro Motor Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Micro Motor Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A126278CT-ND 26AC8956
Product Name Rectangular Connector Contacts Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data