TE Connectivity Ballast Connectors 2271203-1

Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7.75 MM  [.305 INCH ] Connector Length : 40 MM  [1.575 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7.75 MM  [.305 INCH ] Connector Length : 40 MM  [1.575 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2271203-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2271203-1
Ballast Connectors 2271203-1
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7.75 MM  [.305 INCH ] Connector Length : 40 MM  [1.575 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Connector Height : 7.75 MM  [.305 INCH ]
  • Connector Length : 40 MM  [1.575 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 5.7

Industry Standards


  • Compatible With Approved Standards Products : UL 2459
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A123692-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123692-ND
Solid State Lighting Connector Assemblies A123692-ND
SSL Connector 2 Position Splice Cable/Wire to Cable/Wire Poke-In

SSL Connector 2 Position Splice Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Lighting Connectors - 2271203-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2271203-1
Lighting Connectors 2271203-1
2PIN WIRE TO WIRE CONNECTOR

2PIN WIRE TO WIRE CONNECTOR

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2271203-1
Lighting Connectors 2271203-1
Lighting Connectors

Lighting Connectors

Buy Now
Solid State Lighting Connector Assemblies - 2271203-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2271203-1
Solid State Lighting Connector Assemblies 2271203-1
2 PIN WIRE TO WIRE CONNECTOR

2 PIN WIRE TO WIRE CONNECTOR

Supplier's Site
Connector, 2Pos, Cable; Product Range Amp - Te Connectivity - 72Y0495 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2Pos, Cable; Product Range Amp - Te Connectivity
72Y0495
Connector, 2Pos, Cable; Product Range Amp - Te Connectivity 72Y0495
CONNECTOR, 2POS, CABLE; Product Range:-; No. of Contacts:2Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, 2POS, CABLE; Product Range:-; No. of Contacts:2Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271203-1 A123692-ND 2271203-1 2271203-1 72Y0495
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Lighting Connectors Solid State Lighting Connector Assemblies Connector, 2Pos, Cable; Product Range Amp - Te Connectivity
Connector Type Wire to Wire Connector
Termination Poke-In Poke-In
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products