TE Connectivity Ballast Connectors 2271183-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7.75 MM  [.305 INCH ] Connector Length : 26.7 MM  [1.051 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7.75 MM  [.305 INCH ] Connector Length : 26.7 MM  [1.051 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2271183-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2271183-3
Ballast Connectors 2271183-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7.75 MM  [.305 INCH ] Connector Length : 26.7 MM  [1.051 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Connector Height : 7.75 MM  [.305 INCH ]
  • Connector Length : 26.7 MM  [1.051 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 5.7

Industry Standards


  • Compatible With Approved Standards Products : UL 2459
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - 17-2271183-3-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2271183-3-ND
Solid State Lighting Connector Assemblies 17-2271183-3-ND
SSL Connector Position

SSL Connector Position

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Receptacle, 2Pins Wire To Wire Connector Amp - Te Connectivity - 41AJ6662 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2Pins Wire To Wire Connector Amp - Te Connectivity
41AJ6662
Receptacle, 2Pins Wire To Wire Connector Amp - Te Connectivity 41AJ6662
RECEPTACLE, 2PINS WIRE TO WIRE CONNECTOR

RECEPTACLE, 2PINS WIRE TO WIRE CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271183-3 17-2271183-3-ND 2271183-3 41AJ6662
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Receptacle, 2Pins Wire To Wire Connector Amp - Te Connectivity
Connector Type Wire to Wire Connector Wire to Wire Connector
Termination Poke-In
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589057-9 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Standard Rectangular Connectors - 1-1589456-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details