TE Connectivity Ballast Connectors 2271183-1

Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7.75 MM  [.305 INCH ] Connector Length : 26.7 MM  [1.051 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7.75 MM  [.305 INCH ] Connector Length : 26.7 MM  [1.051 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2271183-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2271183-1
Ballast Connectors 2271183-1
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7.75 MM  [.305 INCH ] Connector Length : 26.7 MM  [1.051 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Connector Height : 7.75 MM  [.305 INCH ]
  • Connector Length : 26.7 MM  [1.051 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 5.7

Industry Standards


  • Compatible With Approved Standards Products : UL 2459
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies - 1365859-2271183-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
1365859-2271183-1
Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies 1365859-2271183-1
Win Source Part Number: 1365859-2271183-1 Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 2271183 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 ECCN: EAR99 Current Rating (Amps): 3A Wire Gauge: 18-22 AWG Contact Finish: Tin Style: Cable/Wire to Cable/Wire Connector Type: Receptacle Number of Positions: 2 Termination: Poke-In Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 600V Housing Color: Orange Housing Material: Polyamide (PA), Nylon Mating Cycles: 10

Win Source Part Number: 1365859-2271183-1
Category: Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 2271183
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Current Rating (Amps): 3A
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Style: Cable/Wire to Cable/Wire
Connector Type: Receptacle
Number of Positions: 2
Termination: Poke-In
Fastening Type: Detent Lock
Contact Material: Copper Alloy
Voltage Rating: 600V
Housing Color: Orange
Housing Material: Polyamide (PA), Nylon
Mating Cycles: 10

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2271183-1
Electronic Connector 316-2271183-1
Conn Wire to Board PL 2 POS ST Cable Mount Loose Product overview: 2271183-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2271183-1 can be used for catalog matching and distributor lookup.

Conn Wire to Board PL 2 POS ST Cable Mount Loose Product overview: 2271183-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2271183-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - A123691-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123691-ND
Solid State Lighting Connector Assemblies A123691-ND
SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire Poke-In

SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Lighting Connectors - 2271183-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2271183-1
Lighting Connectors 2271183-1
RECEPTACLE, 2PINS WIRE TO WIRE CONNECTOR

RECEPTACLE, 2PINS WIRE TO WIRE CONNECTOR

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2271183-1
Lighting Connectors 2271183-1
Lighting Connectors

Lighting Connectors

Buy Now
Connector, Receptacle, 2Pos, Cable; Product Range Amp - Te Connectivity - 72Y0494 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2Pos, Cable; Product Range Amp - Te Connectivity
72Y0494
Connector, Receptacle, 2Pos, Cable; Product Range Amp - Te Connectivity 72Y0494
CONNECTOR, RECEPTACLE, 2POS, CABLE; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2POS, CABLE; Product Range:-; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2271183-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2271183-1
Solid State Lighting Connector Assemblies 2271183-1
RECEPTACLE, 2PINS WIRE TO WIRE C

RECEPTACLE, 2PINS WIRE TO WIRE C

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271183-1 1365859-2271183-1 316-2271183-1 A123691-ND 2271183-1 72Y0494 2271183-1
Product Name Ballast Connectors Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies Electronic Connector Solid State Lighting Connector Assemblies Lighting Connectors Connector, Receptacle, 2Pos, Cable; Product Range Amp - Te Connectivity Solid State Lighting Connector Assemblies
Connector Type Wire to Wire Connector
Termination Poke-In Poke-In Poke-In
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056553-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
RF Connectors - 1056443-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers