TE Connectivity Ballast Connectors 2271180-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7 MM  [.276 INCH ] Connector Length : 25.2 MM  [.992 INCH ] Connector Width : 10.95 MM  [.43 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7 MM  [.276 INCH ] Connector Length : 25.2 MM  [.992 INCH ] Connector Width : 10.95 MM  [.43 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2271180-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2271180-2
Ballast Connectors 2271180-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7 MM  [.276 INCH ] Connector Length : 25.2 MM  [.992 INCH ] Connector Width : 10.95 MM  [.43 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Connector Height : 7 MM  [.276 INCH ]
  • Connector Length : 25.2 MM  [.992 INCH ]
  • Connector Width : 10.95 MM  [.43 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 5.7

Industry Standards


  • Compatible With Approved Standards Products : UL 2459
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Solid State Lighting Connector Assemblies - 17-2271180-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2271180-2-ND
Solid State Lighting Connector Assemblies 17-2271180-2-ND
SSL Connector Position

SSL Connector Position

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271180-2 2271180-2 17-2271180-2-ND
Product Name Ballast Connectors Solid State Lighting Connector Assemblies
Connector Type Wire to Wire Connector
Termination Poke-In
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products