TE Connectivity Ballast Connectors 2271180-1

Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7 MM  [.276 INCH ] Connector Length : 25.2 MM  [.992 INCH ] Connector Width : 10.95 MM  [.43 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7 MM  [.276 INCH ] Connector Length : 25.2 MM  [.992 INCH ] Connector Width : 10.95 MM  [.43 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2271180-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2271180-1
Ballast Connectors 2271180-1
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Dimensions Connector Height : 7 MM  [.276 INCH ] Connector Length : 25.2 MM  [.992 INCH ] Connector Width : 10.95 MM  [.43 INCH ] Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Operating Voltage (Max) (VDC) : 600 Housing Features Centerline (Pitch) (MM) : 5.7 Industry Standards Compatible With Approved Standards Products : UL 2459 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Dimensions


  • Connector Height : 7 MM  [.276 INCH ]
  • Connector Length : 25.2 MM  [.992 INCH ]
  • Connector Width : 10.95 MM  [.43 INCH ]
  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600
  • Operating Voltage (Max) (VDC) : 600

Housing Features


  • Centerline (Pitch) (MM) : 5.7

Industry Standards


  • Compatible With Approved Standards Products : UL 2459
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies Connector Type: Plug Package: Bulk Housing Color: Orange Style: Cable/Wire to Cable/Wire Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Detent Lock

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies
Connector Type: Plug
Package: Bulk
Housing Color: Orange
Style: Cable/Wire to Cable/Wire
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Detent Lock

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2271180-1
Electronic Connector 316-2271180-1
(2271180-1) PLUG, 2PIN WIRE TO WIRE CONNECTOR Product overview: 2271180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2271180-1 can be used for catalog matching and distributor lookup.

(2271180-1) PLUG, 2PIN WIRE TO WIRE CONNECTOR Product overview: 2271180-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2271180-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lighting Connectors - 2271180-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2271180-1
Lighting Connectors 2271180-1
PLUG, 2PIN WIRE TO WIRE CONNECTOR

PLUG, 2PIN WIRE TO WIRE CONNECTOR

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2271180-1
Lighting Connectors 2271180-1
Lighting Connectors

Lighting Connectors

Buy Now
Solid State Lighting Connector Assemblies - A123690-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123690-ND
Solid State Lighting Connector Assemblies A123690-ND
SSL Connector 2 Position Plug Cable/Wire to Cable/Wire Poke-In

SSL Connector 2 Position Plug Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Connector, Plug, 2Pos, Cable; Product Range Amp - Te Connectivity - 72Y0493 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, Cable; Product Range Amp - Te Connectivity
72Y0493
Connector, Plug, 2Pos, Cable; Product Range Amp - Te Connectivity 72Y0493
CONNECTOR, PLUG, 2POS, CABLE; Product Range:-; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, CABLE; Product Range:-; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 2Pos, Cable; Product Range Te Connectivity - 44AC0089 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, Cable; Product Range Te Connectivity
44AC0089
Connector, Plug, 2Pos, Cable; Product Range Te Connectivity 44AC0089
CONNECTOR, PLUG, 2POS, CABLE; Product Range:-; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, CABLE; Product Range:-; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1 Row; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2271180-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2271180-1
Solid State Lighting Connector Assemblies 2271180-1
PLUG, 2PIN WIRE TO WIRE CONNECTO

PLUG, 2PIN WIRE TO WIRE CONNECTO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271180-1 316-2271180-1 2271180-1 2271180-1 A123690-ND 72Y0493 2271180-1
Product Name Ballast Connectors Connectors, Interconnects Solid State Lighting Connectors Solid State Lighting Connector Assemblies Electronic Connector Lighting Connectors Lighting Connectors Solid State Lighting Connector Assemblies Connector, Plug, 2Pos, Cable; Product Range Amp - Te Connectivity Solid State Lighting Connector Assemblies
Connector Type Wire to Wire Connector
Termination Poke-In Poke-In
Voltage Rating 600 volts 600 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337604-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Surface Mount
View Details
7 suppliers
Coax Connectors - 1-1337629-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers