TE Connectivity PCB Terminal Blocks 2271000-1

Description
Body Features Interlock : Without Configuration Features Closed End : Without Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mount : Through Hole Dimensions PCB Tail Length : 2.5 MM  [.098 INCH ] Electrical Characteristics Voltage Rating (VAC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Mounting Angle : Vertical Screwless Terminal Block : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Block Type : Straight Connector & Contact Terminates To : Printed Circuit Board Terminal Block Connector Type : Receptacle
Request a Quote
Description
Body Features Interlock : Without Configuration Features Closed End : Without Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mount : Through Hole Dimensions PCB Tail Length : 2.5 MM  [.098 INCH ] Electrical Characteristics Voltage Rating (VAC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Mounting Angle : Vertical Screwless Terminal Block : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Block Type : Straight Connector & Contact Terminates To : Printed Circuit Board Terminal Block Connector Type : Receptacle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2271000-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2271000-1
PCB Terminal Blocks 2271000-1
Body Features Interlock : Without Configuration Features Closed End : Without Number of Positions : 10 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Mount : Through Hole Dimensions PCB Tail Length : 2.5 MM  [.098 INCH ] Electrical Characteristics Voltage Rating (VAC) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Mounting Angle : Vertical Screwless Terminal Block : No Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Block Type : Straight Connector & Contact Terminates To : Printed Circuit Board Terminal Block Connector Type : Receptacle

Body Features


  • Interlock : Without

Configuration Features


  • Closed End : Without
  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Mount : Through Hole

Dimensions


  • PCB Tail Length : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Voltage Rating (VAC) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Mounting Angle : Vertical
  • Screwless Terminal Block : No

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Block Type : Straight
  • Connector & Contact Terminates To : Printed Circuit Board
  • Terminal Block Connector Type : Receptacle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 2271000-1
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776146-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-2213935-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 10
View Details
2 suppliers
PCB Terminal Blocks - 1-1776155-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details