TE Connectivity Power Cable Assemblies 2270299-2

Description
Body Features Cable Color : Black Connector Color (End A) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Housing Features Housing Material : PPE & PS Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : PV4-S Socket Cable Assembly (End B) : MC4 Plug Cable Assembly Type : PV4-S to MC4 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Connector Color (End A) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Housing Features Housing Material : PPE & PS Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : PV4-S Socket Cable Assembly (End B) : MC4 Plug Cable Assembly Type : PV4-S to MC4 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2270299-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2270299-2
Power Cable Assemblies 2270299-2
Body Features Cable Color : Black Connector Color (End A) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Housing Features Housing Material : PPE & PS Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : PV4-S Socket Cable Assembly (End B) : MC4 Plug Cable Assembly Type : PV4-S to MC4 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Connector Color (End A) : Black

Dimensions


  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12
  • Wire Size (CMA) : 6530

Housing Features


  • Housing Material : PPE & PS

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.64 FT ]

Product Type Features


  • Cable Assembly (End A) : PV4-S Socket
  • Cable Assembly (End B) : MC4 Plug
  • Cable Assembly Type : PV4-S to MC4

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2270299-2
Product Name Power Cable Assemblies
Product Type PV4-S Socket
Unlock Full Specs
to access all available technical data

Similar Products