TE Connectivity Power Cable 2270245-2

Description
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 7812 Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 7812 Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 2270245-2 - TE Connectivity
Berwyn, PA, United States
Power Cable
2270245-2
Power Cable 2270245-2
Body Features Cable Color : Black Conductor Material : Rope Stranded Tin Coated Copper Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 7812 Electrical Characteristics Operating Voltage (VAC) : 1000 Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Cable Color : Black
  • Conductor Material : Rope Stranded Tin Coated Copper
  • Wire Color (Base) : Black

Dimensions


  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12
  • Wire Size (CMA) : 7812

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 2270245-2
Product Name Power Cable
Cable Conductor Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Voltage 1 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 160549-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Twisted Pair Cable - 1103536-3 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers