TE Connectivity Electronic Connector 2270025-1

Description
Solar Power Connector - MC4 Compatible Product overview: 2270025-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Photovoltaic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 326-2270025-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solar Power Connector - MC4 Compatible Product overview: 2270025-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Photovoltaic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 326-2270025-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
326-2270025-1
Electronic Connector 326-2270025-1
Solar Power Connector - MC4 Compatible Product overview: 2270025-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Photovoltaic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 326-2270025-1 can be used for catalog matching and distributor lookup.

Solar Power Connector - MC4 Compatible Product overview: 2270025-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Photovoltaic Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 326-2270025-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Solar Connectors / Photovoltaic Connectors
2270025-1
Solar Connectors / Photovoltaic Connectors 2270025-1
Solar Connectors / Photovoltaic Connecto

Solar Connectors / Photovoltaic Connecto

Buy Now
Photovoltaic (Solar Panel) Connector Assemblies - 17-2270025-1-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
17-2270025-1-ND
Photovoltaic (Solar Panel) Connector Assemblies 17-2270025-1-ND
Female Coupler Connector Plus 10 ~ 12 AWG

Female Coupler Connector Plus 10 ~ 12 AWG

Buy Now Datasheet
Connectors, Interconnects -Photovoltaic (Solar Panel) Connectors -Photovoltaic (Solar Panel) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Photovoltaic (Solar Panel) Connectors -Photovoltaic (Solar Panel) Connector Assemblies
Connectors, Interconnects -Photovoltaic (Solar Panel) Connectors -Photovoltaic (Solar Panel) Connector Assemblies
Manufacturer: TE Energy & Utilities Category: Connectors, Interconnects -Photovoltaic (Solar Panel) Connectors -Photovoltaic (Solar Panel) Connector Assemblies Series: Solarlok PV4-S Package: Bag Coded, Keyed: Plus Type: Female Coupler Features: 10 ~ 12 AWG Product Status: Active Features: 2270025 Base Product Number: 2270025

Manufacturer: TE Energy & Utilities
Category: Connectors, Interconnects -Photovoltaic (Solar Panel) Connectors -Photovoltaic (Solar Panel) Connector Assemblies
Series: Solarlok PV4-S
Package: Bag
Coded, Keyed: Plus
Type: Female Coupler
Features: 10 ~ 12 AWG
Product Status: Active
Features: 2270025
Base Product Number: 2270025

Buy Now Datasheet
Power Connectors ROHS - 785-2270025-1 - Utmel Electronic Limited
Hong Kong, China
Power Connectors ROHS
785-2270025-1
Power Connectors ROHS 785-2270025-1
- Power Connectors ROHS

- Power Connectors ROHS

Supplier's Site
Connector, Receptacle, 1Pos, Cable; Photovoltaic / Solar Connector Type Te Connectivity - 94Y6868 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 1Pos, Cable; Photovoltaic / Solar Connector Type Te Connectivity
94Y6868
Connector, Receptacle, 1Pos, Cable; Photovoltaic / Solar Connector Type Te Connectivity 94Y6868
CONNECTOR, RECEPTACLE, 1POS, CABLE; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:30A; Voltage Rating:1.5kVDC RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 1POS, CABLE; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:30A; Voltage Rating:1.5kVDC RoHS Compliant: Yes

Supplier's Site Datasheet
Photovoltaic Conn, Rcpt, 30A, 10Awg Rohs Compliant Te Connectivity - 74AJ9202 - Newark, An Avnet Company
Chicago, IL, United States
Photovoltaic Conn, Rcpt, 30A, 10Awg Rohs Compliant Te Connectivity
74AJ9202
Photovoltaic Conn, Rcpt, 30A, 10Awg Rohs Compliant Te Connectivity 74AJ9202
PHOTOVOLTAIC CONN, RCPT, 30A, 10AWG ROHS COMPLIANT: YES

PHOTOVOLTAIC CONN, RCPT, 30A, 10AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 326-2270025-1 2270025-1 17-2270025-1-ND 785-2270025-1 94Y6868 74AJ9202
Product Name Electronic Connector Solar Connectors / Photovoltaic Connectors Photovoltaic (Solar Panel) Connector Assemblies Connectors, Interconnects -Photovoltaic (Solar Panel) Connectors -Photovoltaic (Solar Panel) Connector Assemblies Power Connectors ROHS Connector, Receptacle, 1Pos, Cable; Photovoltaic / Solar Connector Type Te Connectivity Photovoltaic Conn, Rcpt, 30A, 10Awg Rohs Compliant Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details