TE Connectivity High Speed I/O Cable Assemblies 2267796-4

Description
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Positions : 5 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : AMPMODU MTE Plug Cable Assembly (End B) : AMPMODU MTE Plug Cable Assembly Category : Industry Standard Cable Assembly Type : AMPMODU MTE to AMPMODU MTE Cable Style : Discrete Pair Latching Style : Pull Tab Release
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Positions : 5 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : AMPMODU MTE Plug Cable Assembly (End B) : AMPMODU MTE Plug Cable Assembly Category : Industry Standard Cable Assembly Type : AMPMODU MTE to AMPMODU MTE Cable Style : Discrete Pair Latching Style : Pull Tab Release
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2267796-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2267796-4
High Speed I/O Cable Assemblies 2267796-4
Body Features Cable Color : Black Configuration Features Mounting Location : External Number of Positions : 5 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Housing Features Housing Material : Thermoplastic Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : AMPMODU MTE Plug Cable Assembly (End B) : AMPMODU MTE Plug Cable Assembly Category : Industry Standard Cable Assembly Type : AMPMODU MTE to AMPMODU MTE Cable Style : Discrete Pair Latching Style : Pull Tab Release

Body Features


  • Cable Color : Black

Configuration Features


  • Mounting Location : External
  • Number of Positions : 5

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .075 M  [.246 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPMODU MTE Plug
  • Cable Assembly (End B) : AMPMODU MTE Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : AMPMODU MTE to AMPMODU MTE
  • Cable Style : Discrete Pair
  • Latching Style : Pull Tab Release
Buy Now Datasheet
Rectangular Cable Assemblies - 17-2267796-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-2267796-4-ND
Rectangular Cable Assemblies 17-2267796-4-ND
"5 Position Cable Assembly Rectangular Socket to Socket 0.246' (75.00mm, 2.95"")"

"5 Position Cable Assembly Rectangular Socket to Socket 0.246' (75.00mm, 2.95"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2267796-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2267796-4
Cable Assemblies - Rectangular Cable Assemblies 2267796-4
CA, MTE MOW-MOW, 5POS, 75MM 15AU

CA, MTE MOW-MOW, 5POS, 75MM 15AU

Supplier's Site
Cable Assembly, 5Pos Plug-Plug, 75Mm; Connector To Connector Te Connectivity - 70AJ5726 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 5Pos Plug-Plug, 75Mm; Connector To Connector Te Connectivity
70AJ5726
Cable Assembly, 5Pos Plug-Plug, 75Mm; Connector To Connector Te Connectivity 70AJ5726
CABLE ASSEMBLY, 5POS PLUG-PLUG, 75MM; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:5Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

CABLE ASSEMBLY, 5POS PLUG-PLUG, 75MM; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:5Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2267796-4 17-2267796-4-ND 2267796-4 70AJ5726
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, 5Pos Plug-Plug, 75Mm; Connector To Connector Te Connectivity
Product Type AMPMODU MTE Plug
Unlock Full Specs
to access all available technical data

Similar Products